EN
  • EN
  • DE

TLE94108ELXUMA1

Part No TLE94108ELXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 500MA 24SSOP / Half Bridge (8) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Output Configuration Half Bridge (8)
Applications AC Motors, DC Motors, General Purpose
Interface SPI
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 850mOhm LS, 850mOhm HS
Current - Output / Channel 500mA
Current - Peak Output 2A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 5.5V ~ 20V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Fault Protection Over Temperature, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PG-SSOP-24-4
Base Product Number TLE94108
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899922-TLE94108ELXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE94108ELXUMA1 CAD Model

Description

The TLE94108ELXUMA1 is a full half-bridge driver integrated circuit.

  • Application: Power Management, AC Motors, DC Motors, General Purpose
  • Output Configuration: Half Bridge
  • Channels: 8
  • Current Output: 500mA per Channel
  • Peak Output Current: 2A
  • Voltage Supply Range: 3V to 5.5V
  • Mounting: Surface Mountable
  • Package: 24-LSSOP with Exposed Pad
  • Manufacturer: Infineon Technologies
  • Note: Not Recommended for New Designs

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9734 $51.3084
62+ $1.6192 $100.3904
96+ $1.5686 $150.5856
132+ $1.5180 $200.3760
171+ $1.4674 $250.9254
229+ $1.3156 $301.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess