Product Overview: CD74ACT164M96
The CD74ACT164M96 is a high-performance, CMOS Serial-In Parallel-Out Shift Register produced by Texas Instruments, a leader in semiconductor solutions. This device is part of the ACT family, which is renowned for its high-speed integrated circuits. The CD74ACT164M96 is designed to offer both the robustness of CMOS technology and the speed typical of ACT devices, making it a versatile component for various digital applications.
Key Features
- Logic Type: 8-Bit Serial-In, Parallel-Out Shift Register
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL levels
- High-Speed: Capable of shifting at a maximum of 125 MHz, providing swift data processing
- Output Drive Capability: 24mA, allowing for direct driving of a moderate load without additional buffering
- Package: Supplied in a compact SOP (Small Outline Package) with 14 pins, designated by the M96 suffix
Applications
The CD74ACT164M96 is ideally suited for a variety of digital applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential logic operations
- Digital signal processing
- Automotive systems
- LED displays and controllers
Quality and Reliability
Texas Instruments is committed to providing high-quality products. The CD74ACT164M96 is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance. This shift register is tested rigorously to meet the stringent standards required for industrial and automotive applications.
Environmental Compliance
In line with global environmental standards, the CD74ACT164M96 adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.
Conclusion
Whether you're designing a complex digital system or simply need a reliable shift register for your circuit, the CD74ACT164M96 from Texas Instruments offers the performance, reliability, and quality required for your application. Its compatibility with 5V systems and high-speed operation make it an excellent choice for both new designs and legacy system upgrades.