Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1269537-TLE4990
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4990 CAD Model

Description

The TLE4990 is a differential Hall-effect sensor from Infineon Technologies, designed for precise measurement of magnetic fields. This sensor utilizes two Hall elements to detect the difference in magnetic field strength, providing high accuracy and robustness against external interference. It's commonly used in automotive and industrial applications requiring reliable magnetic field sensing.

Applications:

  • Wheel Speed Sensing: Used in automotive wheel speed sensors for ABS and ESP systems.
  • Camshaft and Crankshaft Position Sensing: Employed in engine control systems to determine the position of the camshaft and crankshaft.
  • Electric Motor Control: Applied in electric motor control systems for accurate rotor position sensing.
  • Gear Tooth Sensing: Utilized for detecting gear tooth position in various industrial applications.
  • Current Sensing: Used in conjunction with current carrying conductors to sense current.

Features:

  • Differential Hall-Effect Measurement: Provides high accuracy and noise immunity.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • Short Circuit Protection: Protects the sensor from damage due to short circuits.
  • Reverse Polarity Protection: Prevents damage from accidental reverse polarity connection.
  • Small Package: Available in a compact package for easy integration.

Benefits:

  • Accurate Magnetic Field Measurement: Provides precise and reliable magnetic field readings.
  • Robust Performance: Resistant to external interference and harsh environmental conditions.
  • Enhanced System Safety: Short circuit and reverse polarity protection ensure safe operation.
  • Easy Integration: Small package simplifies PCB layout and assembly.
  • Improved System Reliability: Reliable operation in demanding automotive and industrial applications.

Additional Details:

The TLE4990 outputs a differential analog signal proportional to the measured magnetic field difference. This differential measurement technique effectively cancels out common-mode noise and interference, resulting in high accuracy and stability. The sensor is designed to operate over a wide temperature range, making it suitable for use in harsh automotive and industrial environments. It also includes built-in protection features to prevent damage from electrical faults. The compact package size allows for easy integration into space-constrained applications. The differential output helps provide immunity to external magnetic fields.

The TLE4990 is particularly useful in applications requiring high accuracy and reliable performance under demanding conditions. Its robustness and accuracy make it an essential component in many safety-critical automotive systems.

You May Also Be Interested in

Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8422 $65.3706
56+ $2.3321 $130.5976
86+ $2.2593 $194.2998
119+ $2.1864 $260.1816
154+ $2.1134 $325.4636
205+ $1.8948 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,100 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention