EN
  • EN
  • DE

3344-26

Part No 3344-26
Manufacturer 3M
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description SCREW BRDLOCK M2.6 0.31" 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr 3M
Series 3344
Package Bag
Product Status Active
Accessory Type Board Lock Screw (Slotted)
For Use With/Related Products D-Sub Connectors, MDR
Length - Threaded Portion Below Head 0.310" (7.87mm)
Length - Below Head 0.310" (7.87mm)
Thread Size M2.6
Base Product Number 3344
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 906596-3344-26
Ultra Librarian 3D Model Ultra Librarian 3344-26 CAD Model

Description

The 3344 D-Sub Connector Jackscrews are essential accessories for D-Sub connectors and MDR.

  • Series: 3344
  • Thread Size: M2.6
  • Length Below Head: 0.310" (7.87mm)
  • Threaded Length: 0.310" (7.87mm)
  • Packaging: bag
  • Standard Package: 200 pcs
  • Features: board lock screw (slotted)
  • Manufacturer: 3M

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
Omnetics
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
Keystone Electronics
JACK SCREW HEX 4-40
Lowest to $0.6054
Omnetics
Need more? Email Us
Hirose Electric Co Ltd
LOCKING DEVICE FOR D-SUB / For
Need more? Email Us
TE Connectivity
CONN SCREWLOCK FEMALE SHORT
Lowest to $0.2902
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess