The NXP 74AHC32 is a high-speed Si-gate CMOS device that embodies the cutting-edge technology in integrated circuit design. This product is a quad 2-input OR gate, which is a fundamental component in digital electronics used to realize logical addition. It is designed to operate from a wide range of power supplies, making it a versatile choice for various applications.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4
- Number of Inputs per Gate: 2
- High-Speed Operation: Tpd 3.9 ns (typ) at Vcc 5V
- Operating Voltage Range: 2.0 to 5.5 V
- Output Current: -8 to +8 mA
- Low Power Dissipation: 40 µA (max) at Ta=25°C
- ESD Protection: HBM JESD22-A114F exceeds 2000 V
Applications
The 74AHC32 is suitable for a wide array of applications, including:
- Logic level translators
- Function generators
- Power management
- Signal processing
- Embedded systems
- Automotive and industrial electronics
Quality and Reliability
NXP Semiconductors is committed to the highest standards of quality and reliability. The 74AHC32 has undergone rigorous testing to ensure it meets the stringent requirements for commercial and industrial use. Its robust design is capable of withstanding the challenges of the most demanding environments.
Environmental and Regulatory Compliance
The NXP 74AHC32 is designed with environmental responsibility in mind. It complies with RoHS regulations, ensuring that hazardous substances are minimized in its production. Additionally, it is compatible with lead-free soldering, contributing to the reduction of toxic waste in electronic components.
Ordering Information
To order the NXP 74AHC32 or to obtain more information about pricing and availability, please contact NXP’s authorized distributors or visit the official NXP website. Ensure that you are referencing the correct product number to avoid any discrepancies in your order.