EN
  • EN
  • DE

TDA7708LX52

Part No TDA7708LX52
Manufacturer STMicroelectronics
Catalog RF Receivers
Description ADD INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver AM, FM, RDS, SW-LW 108MHz - - PCB, Surface Mount 64-VFQFPN (9x9)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VFQFPN (9x9)
Family Name TDA7708
REACH Status REACH Unaffected
Quantity per package 1560
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936323-TDA7708LX52
Ultra Librarian 3D Model Ultra Librarian TDA7708LX52 CAD Model

Description

STMicroelectronics TDA7708LX52 - Advanced Car Radio Tuner

The TDA7708LX52 is a state-of-the-art car radio tuner chip developed by STMicroelectronics, a leader in semiconductor solutions. Designed to meet the rigorous demands of automotive infotainment systems, the TDA7708LX52 offers unparalleled performance and reliability for car radio manufacturers and automotive enthusiasts alike.

Outstanding Reception and Sound Quality

Equipped with advanced digital signal processing (DSP) technology, the TDA7708LX52 ensures exceptional reception quality even in challenging signal conditions. Whether navigating through urban canyons or traveling in remote areas, users can enjoy crisp, clear audio without the frustration of signal drops or interference. The tuner's built-in noise blanker further enhances the listening experience by reducing unwanted noise from various sources.

Multi-Standard Support

The versatile TDA7708LX52 supports a wide range of radio broadcast standards, including AM, FM, and Weather Band. This multi-standard capability allows for seamless reception across different regions and countries, making it an ideal choice for global automotive markets. Additionally, the chip's seamless integration ensures compatibility with various digital radio standards, providing a future-proof solution for next-generation radio systems.

Advanced Features

With integrated features such as automatic frequency control (AFC) and automatic gain control (AGC), the TDA7708LX52 maintains optimal performance without the need for manual adjustments. Its sophisticated algorithms adapt to changing environmental conditions and signal variations, delivering consistent audio quality.

Connectivity and Integration

The TDA7708LX52 is designed with ease of integration in mind. Its I2C bus interface allows for straightforward connectivity with other components in the infotainment system. The chip's compact footprint and low power consumption make it suitable for integration into a variety of automotive entertainment designs, without compromising on space or energy efficiency.

In summary, the TDA7708LX52 from STMicroelectronics represents a superior solution for automotive radio systems, offering robust performance, advanced features, and ease of integration. It is a testament to STMicroelectronics' commitment to innovation and quality in the automotive electronics industry.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess