EN
  • EN
  • DE

MSP430F6730AIPZ

Part No MSP430F6730AIPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 100LQFP / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b, 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F6730
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1318638-MSP430F6730AIPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F6730AIPZ CAD Model

Description

Introducing the Texas Instruments MSP430F6730AIPZ Microcontroller

The Texas Instruments MSP430F6730AIPZ is a highly integrated and efficient microcontroller that offers an exceptional blend of performance, power efficiency, and flexibility, making it an ideal choice for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust feature set.

Key Features

  • Advanced Clock System: The MSP430F6730AIPZ features a sophisticated clock system that supports multiple clock sources, enabling the microcontroller to operate with optimum power efficiency. The system can be configured to meet the precise timing requirements of various applications.
  • 16-Bit RISC Architecture: At the heart of the MSP430F6730AIPZ is a 16-bit RISC CPU, which provides a balanced combination of speed and power efficiency. This architecture is designed to execute instructions with fewer cycles, leading to reduced power consumption.
  • Integrated Peripherals: The microcontroller comes with a range of integrated peripherals, such as digital I/O ports, analog-to-digital converters (ADCs), timers, and communication interfaces like UART, SPI, and I2C. These built-in features reduce the need for external components, saving space and cost.
  • Flexible Power Management: The MSP430F6730AIPZ offers multiple power-saving modes, allowing developers to optimize the power profile of their applications. This capability is crucial for battery-powered and energy-harvesting applications.
  • Large Memory: With ample onboard memory, including flash memory and RAM, this microcontroller can handle complex programs and data-intensive operations without the need for external memory components.

Applications

The MSP430F6730AIPZ is suited for a variety of applications, particularly those requiring low power consumption and high integration. It is commonly used in metering, portable medical devices, industrial control systems, and wireless sensors, among others.

Overall, the Texas Instruments MSP430F6730AIPZ microcontroller delivers a powerful combination of performance, power efficiency, and versatility, making it an excellent choice for designers looking to create sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess