EN
  • EN
  • DE

TDK5100FHTMA1

Part No TDK5100FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Active
Frequency 433MHz ~ 435MHz
Applications General Purpose
Modulation or Protocol ASK, FSK
Power - Output 6.9dBm
Current - Transmitting 11.4mA
Antenna Connector Castellation
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -40°C ~ 125°C
Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number TDK5100FHTMA1-363499
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDK5100FHTMA1 CAD Model

Description

The Infineon Technologies TDK5100FHTMA1-363499 is a surface mount castellation antenna connector module designed for general-purpose applications.

  • Frequency Range: 433MHz to 435MHz
  • Transmitting Power: 6.9dBm
  • Modulation/Protocol: ASK and FSK modulation or protocol
  • Transmitting Current: 11.4mA
  • Voltage Range: 2.1V to 4V
  • Operating Temperature: -40°C to 125°C
  • Package: 10-TFSOP or 10-MSOP case
  • Packaging: reel packaging
  • Supply and Demand Status: balanced

You May Also Be Interested in

Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
Need more? Email Us
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess