EN
  • EN
  • DE

TDA6190X

Part No TDA6190X
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983009-TDA6190X
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6190X CAD Model

Description

The TDA6190X is a triple video amplifier designed and manufactured by Infineon Technologies. It's primarily used in cathode ray tube (CRT) display systems to drive the red, green, and blue color signals to the CRT. This IC provides high bandwidth and fast switching times, ensuring sharp and clear image reproduction. It is a key component in legacy display technologies.

Applications:

  • CRT Televisions: Used as the final stage amplifier to drive the electron guns for red, green, and blue colors.
  • CRT Monitors: Employed in computer monitors to amplify video signals for display.
  • Rear Projection TVs: Integrated into projection systems to enhance the brightness and clarity of displayed images.
  • Oscilloscopes: Provides amplification for the display of waveforms on CRT screens.
  • Professional Video Equipment: Utilized in various video processing and display devices requiring high-quality video amplification.

Features:

  • Triple Channel Amplifier: Contains three independent video amplifiers for R, G, and B signals.
  • High Bandwidth: Supports wide bandwidth signals for high-resolution displays.
  • Fast Switching Times: Ensures quick response for sharp and clear images.
  • Integrated Blanking: Includes a blanking function to turn off the electron beams during retrace periods.
  • Thermal Protection: Built-in thermal shutdown to prevent overheating.

Benefits:

  • Superior Image Quality: High bandwidth and fast switching provide sharp and clear images.
  • Reliable Performance: Thermal protection ensures stable operation under varying conditions.
  • Integrated Functionality: Integrated blanking simplifies circuit design.
  • Cost-Effective Solution: Provides a compact and efficient solution for video amplification.
  • Easy Integration: Designed for straightforward integration into CRT display systems.

Specifications: The TDA6190X typically operates from a supply voltage of 12V. It features a high slew rate and a wide bandwidth, ensuring faithful reproduction of video signals. The integrated blanking function helps to eliminate retrace lines, improving image quality. The device comes in a multi-lead package designed for efficient heat dissipation. Further specifications can be found in the official datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess