EN
  • EN
  • DE

TDA6190TB3

Part No TDA6190TB3
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030143-TDA6190TB3
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6190TB3 CAD Model

Description

The TDA6190TB3 is a triple video amplifier designed by Infineon Technologies. It's primarily used in CRT (Cathode Ray Tube) display applications. This amplifier boosts the video signals for the red, green, and blue (RGB) color channels, ensuring a bright and clear image on the screen. The device is characterized by its high bandwidth and low distortion, contributing to accurate color reproduction and sharp image details.

Applications

  • CRT monitors
  • CRT televisions
  • Projection systems
  • Other analog display devices

Features

  • Triple video amplifier: Contains three independent video amplifiers for RGB signals.
  • High bandwidth: Supports high-resolution displays with sharp image details.
  • Low distortion: Ensures accurate color reproduction and minimizes image artifacts.
  • Adjustable gain: Allows for fine-tuning of brightness and contrast levels.
  • Internal clamping: Stabilizes the black level for consistent image quality.
  • Thermal protection: Prevents damage from overheating.

Benefits

  • High-quality images: Delivers bright, clear, and accurate colors on CRT displays.
  • Reliable performance: Designed for stable and consistent operation.
  • Easy to use: Simplified integration into existing CRT display systems.
  • Protection features: Ensures safe operation and prevents damage to the device.

Additional Details

The TDA6190TB3 typically operates with a supply voltage of 12V and features a bandwidth of around 150 MHz. Each of the three amplifiers has adjustable gain, allowing for precise control over the brightness and contrast of each color channel. The internal clamping circuit stabilizes the black level, ensuring consistent image quality even with variations in the input signal. The device is housed in a multi-lead package, which facilitates heat dissipation and provides reliable electrical connections. The TDA6190TB3 is designed to meet the stringent requirements of CRT display applications, providing high performance and reliability.

Although CRT technology is largely outdated, this amplifier may still be found in legacy equipment and specialized applications. Its robust design and proven performance make it a reliable choice for maintaining and repairing existing CRT display systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess