EN
  • EN
  • DE

TDA5103AHTMA1

Part No TDA5103AHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK P-TSSOP-10
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 345MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 5dBm
Current - Transmitting 7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 4 V
Temperature Range - Operating -25°C to 85°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 130118-TDA5103AHTMA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5103AHTMA1 CAD Model

Description

The Infineon Technologies 130118-TDA5103AHTMA1 is a RF/IF and RFID device suitable for use in alarm systems and communication systems.

  • Frequency: 345MHz
  • Power Output: 5dBm
  • Data Rate: 20 kbps
  • Modulation or Protocol: ASK and FSK
  • Current: 7mA for transmitting
  • Packaging: Reel - TR
  • Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Supply Voltage Range: 2.1V to 4V
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess