EN
  • EN
  • DE

74ALVC164245ZRDR

Part No 74ALVC164245ZRDR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT 3.3-V TO 5-V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-TFBGA
Supplier Device Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Family Part Number 74ALVC164245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130907-74ALVC164245ZRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVC164245ZRDR CAD Model

Description

Product Overview: 74ALVC164245ZRDR from Texas Instruments

The 74ALVC164245ZRDR is a high-performance, dual-supply, 16-bit transceiver from Texas Instruments. This integrated circuit is designed to address the needs of high-speed bidirectional communication between two buses of different voltage domains. The device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

One of the key features of the 74ALVC164245ZRDR is its wide voltage range. It can operate with a V<sub>CC of 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it ideal for interfacing between low-voltage and higher-voltage logic without the need for additional level shifters. This flexibility ensures compatibility with a broad range of devices and systems, simplifying design and integration.

The device offers 16-bit bidirectional data flow, controlled by output-enable (OE) and direction (DIR) inputs, which makes it highly suitable for multiplexing and data bus management applications. The 74ALVC164245ZRDR ensures minimal propagation delay and high-speed data transfer rates, which is essential for modern high-speed digital interfaces.

For protection and reliability, the 74ALVC164245ZRDR includes over-voltage tolerant inputs and outputs on the B port, which can tolerate over-voltage conditions up to 5.5V, even when the device is powered off. This feature protects the device from potential damage due to misalignment of voltage levels. Additionally, the device is equipped with bus hold circuitry on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures stable operation.

The packaging of the 74ALVC164245ZRDR is a 48-pin TSSOP (Thin Shrink Small Outline Package), which is optimized for reduced space on printed circuit boards (PCBs). This compact form factor, combined with the device's performance features, makes it an excellent choice for a wide array of applications, including mobile phones, portable electronics, computing devices, and industrial control systems.

Overall, the 74ALVC164245ZRDR from Texas Instruments represents a reliable and versatile solution for designers looking to facilitate communication between different voltage domains, with the added benefits of low power consumption and high-speed operation.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess