EN
  • EN
  • DE

SRF 55V10S NB

Part No SRF 55V10S NB
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC EEPROM 10KBIT INTELLIG WAFER / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 USB Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Series my-d™
Package Bulk
Product Status Obsolete
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Interface USB
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235593-SRF 55V10S NB
Ultra Librarian 3D Model Ultra Librarian SRF 55V10S NB CAD Model

Description

The Infineon Technologies SRF 55V10S NB is an RFID transponder from the my-d™ series by Infineon Technologies.

  • Suitable for: RF and wireless applications that require secure and reliable identification
  • Frequency: 13.56MHz
  • Supports Standards: ISO 15693 and ISO 18000-3
  • Interface: USB
  • Package: bulk
  • Temperature Range: -25°C to 70°C
  • Suitable for: surface mount applications
  • Package: wafer
  • Ideal for: applications such as access control, inventory management, and asset tracking

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess