EN
  • EN
  • DE

SPU10N10

Part No SPU10N10
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description SIPMOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258177-SPU10N10
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPU10N10 CAD Model

Description

The SPU10N10 is a CoolMOS™ Power Transistor from Infineon Technologies. It is an N-channel MOSFET designed for high voltage, high-efficiency power conversion applications. This device is known for its low on-resistance (RDS(on)) and fast switching behavior, which contribute to reduced power losses and improved system efficiency. The SPU10N10 is suitable for use in a variety of power supplies and industrial applications.

Applications

  • Power supplies (SMPS)
  • Lighting
  • Motor control
  • DC-DC converters
  • UPS (Uninterruptible Power Supplies)

Features

  • N-channel enhancement mode
  • CoolMOS™ technology
  • Low on-resistance (RDS(on))
  • High blocking capability
  • Fast switching speed

Benefits

  • High efficiency
  • Reduced power losses
  • Improved thermal performance
  • Higher system reliability
  • Smaller system size

Additional Details

The SPU10N10 typically features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 10A. Its low gate charge (Qg) contributes to its fast switching speed and reduced switching losses. The CoolMOS™ technology provides excellent avalanche ruggedness and robustness against voltage spikes, enhancing the reliability of the device. The device is often available in through-hole and surface-mount packages, such as TO-220 and D2PAK, respectively.

Infineon's SPU10N10 is designed to meet the demanding requirements of modern power electronics applications. Its superior performance characteristics make it an ideal choice for designers seeking to improve efficiency, reduce heat dissipation, and enhance the reliability of their power conversion systems. The robust design and advanced technology ensure stable operation under a wide range of conditions.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess