EN
  • EN
  • DE

SPP100N06S2L-05

Part No SPP100N06S2L-05
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS Power-Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 230nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7530pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 4.7 mOhm @ 80A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package PG-TO220-3-1
Package TO-220-3
Win Source Part Number 1258056-SPP100N06S2L-05
Manufacturer Homepage www.infineon.com
Family Name SPP100N06S2L-05
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP100N06S2L-05 CAD Model

Description

The SPP100N06S2L-05 is a power MOSFET from Infineon Technologies, designed for high-efficiency switching applications. It features a low on-resistance (RDS(on)) and fast switching speed, making it suitable for use in power supplies, DC-DC converters, and motor control circuits.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency.
  • DC-DC Converters: Employed in voltage regulation and power conversion circuits.
  • Motor Control: Utilized in motor drives for controlling motor speed and torque.
  • Load Switching: Used for switching high-current loads.
  • Power Supplies: Implemented in various power supply topologies.
  • Battery Management Systems (BMS): Used for controlling charging and discharging of batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast Switching Speed: Enables efficient switching operation.
  • Logic Level Input: Can be driven directly by logic-level signals.
  • Avalanche Rated: Withstands avalanche breakdown events.
  • Lead-Free Package: Complies with RoHS directives.
  • Halogen-Free: Free from halogenated compounds.

Benefits:

  • High Efficiency: Reduces power losses and improves system efficiency.
  • Simplified Design: Easy to drive with logic-level signals.
  • Robust Performance: Withstands avalanche breakdown events.
  • Environmentally Friendly: Complies with RoHS and halogen-free directives.
  • Compact Size: Allows for high power density designs.

Additional Details:

The SPP100N06S2L-05 is designed for applications requiring high efficiency and low power losses. Its low on-resistance minimizes conduction losses, while its fast switching speed reduces switching losses. The logic-level input allows for easy interfacing with microcontrollers and other logic devices.

The avalanche rating of the SPP100N06S2L-05 ensures that the device can withstand avalanche breakdown events, providing added reliability and protection. The lead-free and halogen-free package options make it environmentally friendly and compliant with RoHS directives.

The SPP100N06S2L-05 is available in a variety of package options to accommodate different board layouts and application requirements. Its robust design and high performance make it a popular choice for a wide range of power switching applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess