EN
  • EN
  • DE

LP3906SQ-PPXP/NOPB

Part No LP3906SQ-PPXP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface | IC REG DC-DC/LINEAR DUAL 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Applications Digital Cores
Supply Current 60μA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Family Part Number LP3906
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1203645-LP3906SQ-PPXP/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3906SQ-PPXP/NOPB CAD Model

Description

Product Overview: LP3906SQ-PPXP/NOPB

The LP3906SQ-PPXP/NOPB is a high-performance, multi-function power management unit manufactured by Texas Instruments. This advanced integrated circuit (IC) is specifically designed to cater to the versatile power requirements of modern portable and battery-powered devices such as smartphones, tablets, and other handheld electronics.

Key Features

  • Versatile Power Solution: The LP3906SQ-PPXP/NOPB integrates two high-efficiency, step-down DC-DC converters and two linear regulators, offering a compact and efficient power management solution.
  • Adjustable Output: It features a programmable output voltage range, allowing designers to fine-tune the voltages to meet specific system requirements.
  • High Efficiency: The device operates with high efficiency, which is crucial for extending battery life in portable applications.
  • Power Sequencing: Built-in power sequencing simplifies the control of power states, ensuring that the system components are powered up and down in the correct order.
  • Low Noise: The LP3906SQ-PPXP/NOPB is designed to minimize noise and ripple, making it suitable for powering noise-sensitive components such as RF circuits and audio systems.

Applications

The LP3906SQ-PPXP/NOPB is ideal for a wide range of applications that require efficient and reliable power management. Its small footprint and high level of integration make it particularly well-suited for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3906SQ-PPXP/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliable performance across a wide range of operating conditions. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Package and Availability

The LP3906SQ-PPXP/NOPB comes in a compact 24-pin WQFN (Wafer Quad Flat No-Lead) package, which is ideal for space-constrained applications. It is available for order in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess