EN
  • EN
  • DE

CY8C20347S-24LQXIT

Part No CY8C20347S-24LQXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENCE SMARTSENCE 16K 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series CapSense® Controllers
Package Reel - TR
Part Status Obsolete
Core Processor M8C
Number of I/O 20
Program Memory Type FLASH (16kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name CY8C20347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number CY8C20347S-24LQXIT-ND, 2832-CY8C20347S-24LQXITTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867789-CY8C20347S-24LQXIT
Ultra Librarian 3D Model Ultra Librarian CY8C20347S-24LQXIT CAD Model

Description

The CY8C20347S-24LQXIT is a CapSense® controller from Cypress Semiconductor Corp.

  • Core Processor: M8C
  • Program Memory Type: FLASH (16kB)
  • Package: 24-UFQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • I/O: 20
  • Mounting Type: Surface Mountable
  • Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess