EN
  • EN
  • DE
  • IT

CY8C20075-24LKXI

Part No CY8C20075-24LKXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENSE 8K FLASH 16 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Manufacturer Cypress Semiconductor Corp
Series CapSense® Controllers
Package Tray
Core Processor M8C
Program Memory Type FLASH (8kB)
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFQFN
Case / Package 16-QFN (3x3)
Family Name CY8C20075
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867787-CY8C20075-24LKXI
Ultra Librarian 3D Model Ultra Librarian CY8C20075-24LKXI CAD Model

Description

The Cypress Semiconductor Corp CY8C20075-24LKXI is a CapSense® Controller integrated circuit with a program memory type of FLASH (8kB).

  • Program Memory Type: FLASH (8kB)
  • Package: 16-UFQFN
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Operating Voltage: 1.8 V to 5.5 V
  • Core Processor: M8C
  • Family: CY8C20075
  • Popularity: Medium

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $4.0542
Cypress Semiconductor Corp
IC MCU WIRED CCG2 24QFN
Lowest to $20.3768
Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 8K USB HUB 4 PORT 28-SOIC
Need more? Email Us
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $69.8520
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $0.2467
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $2.7632
Maxim Integrated
Lowest to $48.9887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
100+ $1.3354 $133.5400
150+ $1.2936 $194.0400
210+ $1.2518 $262.8780
270+ $1.2102 $326.7540
360+ $1.0849 $390.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess