EN
  • EN
  • DE

UC1526AJ

Part No UC1526AJ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description Regulating Pulse Width Modulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275608-UC1526AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1526AJ CAD Model

Description

The UC1526AJ, manufactured by Texas Instruments, is a high-performance voltage mode pulse width modulation (PWM) controller designed for a wide range of power conversion and regulation applications. This integrated circuit is engineered to provide reliable and efficient control for switching power supplies, DC-DC converters, and other power management tasks.

Key Features

  • Adjustable Output Control: The UC1526AJ features an adjustable output range that allows for precise control of the duty cycle, enabling it to cater to a variety of voltage requirements.
  • High-Frequency Operation: With the capability to operate at high frequencies, this PWM controller can be used in applications requiring fast response times and high efficiency.
  • Under-Voltage Lockout: To ensure the stability and safety of the power supply system, the UC1526AJ includes an under-voltage lockout feature that prevents operation at dangerously low input voltages.
  • Soft-Start Functionality: The soft-start feature gradually increases the duty cycle on startup, reducing stress on the power supply components and enhancing the overall lifespan of the system.
  • Double Pulse Suppression: This critical feature avoids the occurrence of double pulsing, ensuring a stable and reliable operation even under transient conditions.

Applications

The UC1526AJ is versatile and can be utilized in various applications, such as:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Power inverters
  • Renewable energy systems like solar inverters

Technical Specifications

The UC1526AJ offers a robust set of technical specifications that make it suitable for demanding applications:

  • Supply Voltage: up to 40V
  • Operating Frequency: up to 500kHz
  • Operating Temperature: -55°C to +125°C
  • Packaging: Available in a 16-pin ceramic dual in-line package (DIP)

With its combination of features and specifications, the UC1526AJ from Texas Instruments stands out as a premium choice for designers looking to implement a reliable and efficient power management system in their electronic devices.

You May Also Be Interested in

Ricoh
Lowest to $8.1612
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
NEC
Lowest to $9.6119
Ricoh
Lowest to $8.1612
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Ricoh
Lowest to $1.6979
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.3679 $62.3679
2+ $51.1737 $102.3474
4+ $49.5745 $198.2980
5+ $47.9753 $239.8765
6+ $46.3761 $278.2566
8+ $41.5786 $332.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess