EN
  • EN
  • DE
  • IT

AT97SC3204T-X2MB-10

Part No AT97SC3204T-X2MB-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TWI 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Series CryptoController™
Package Reel - TR
Core Processor AVR
Program Memory Type EEPROM
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862227-AT97SC3204T-X2MB-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204T-X2MB-10 CAD Model

Description

The AT97SC3204T-X2MB-10 is a state-of-the-art cryptographic module from Microchip Technology, designed to provide robust security solutions for a wide range of applications. This product is a part of Microchip's secure element solutions and is particularly suitable for use in embedded systems that require strong authentication and secure communication.

Key Features

  • Advanced Security: Equipped with a high-performance secure microcontroller, the AT97SC3204T-X2MB-10 provides a hardware-based security platform. It includes features such as secure boot, secure firmware updates, and secure communication channels, ensuring the integrity and confidentiality of data.
  • TPM (Trusted Platform Module) Compliance: This device adheres to the TPM 1.2 specifications, which is a set of standards for a secure cryptoprocessor, a dedicated microcontroller designed to secure hardware through integrated cryptographic keys.
  • Storage Capacity: The module comes with 2MB of memory, which is ample space for storing cryptographic keys, certificates, and sensitive data.
  • Interface Flexibility: It supports multiple interface options including SPI, I2C, and LPC, making it easy to integrate with a variety of host systems.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the AT97SC3204T-X2MB-10 is well-suited for deployment in harsh environments.
  • Low Power Consumption: It is designed for efficiency, with low power consumption that makes it ideal for battery-powered or energy-sensitive applications.

Applications

The AT97SC3204T-X2MB-10 is versatile and can be used in various sectors, including industrial, automotive, communication systems, and consumer electronics. It is particularly useful in scenarios where data security is paramount, such as in IoT devices, secure boot for embedded systems, network equipment, and any application requiring secure key storage and cryptographic operations.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT97SC3204T-X2MB-10 is no exception. It is manufactured to the highest standards to ensure reliability and durability for long-term deployment. Customers can trust this product to provide a secure foundation for their applications, safeguarding against a wide array of potential security threats.

You May Also Be Interested in

Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32K FLASH 24UQFN
Lowest to $6.7362
Cypress Semiconductor Corp
IC MCU 8K USB HUB 4 PORT 28-SOIC
Need more? Email Us
Microchip Technology
IC CRYPTO TPM TWI 28TSSOP
Lowest to $0.7529
Sipex Corporation
Wide Input, 1.3MHz Synchronous PWM Controller
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC 8K FLASH 1K 48QFN
Lowest to $0.1627
Maxim Integrated
Lowest to $35.6943

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5044 $66.5836
45+ $2.8757 $129.4065
70+ $2.7851 $194.9570
96+ $2.6958 $258.7968
125+ $2.6053 $325.6625
167+ $2.3362 $390.1454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess