EN
  • EN
  • DE
  • IT

CYPD2120-24LQXIT

Part No CYPD2120-24LQXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC USB TYPE C 1-PORT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Cypress Semiconductor Corp
Series EZ-PD™ CCG2
Package Reel - TR
Core Processor ARM® Cortex®-M0
Number of I/O 14
Program Memory Type FLASH (32kB)
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name CYPD2120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867922-CYPD2120-24LQXIT
Ultra Librarian 3D Model Ultra Librarian CYPD2120-24LQXIT CAD Model

Description

The Cypress Semiconductor Corp CYPD2120-24LQXIT is an EZ-PD™ CCG2 series memory IC that operates at an extended temperature range of -40°C to 85°C.

  • Core Processor: ARM® Cortex®-M0
  • Program Memory Type: FLASH (32kB)
  • Package: 24-UFQFN Exposed Pad
  • I/Os: 14
  • Category: Integrated Circuits
  • Package Type: Reels
  • Supply and Demand Status: Limited
  • REACH: Unaffected
  • ECCN: 3A991A2

You May Also Be Interested in

Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $2.7632
Cypress Semiconductor Corp
IC USB TYPE C 1-PORT 24QFN
Lowest to $1.4921
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $11.0991
Cypress Semiconductor Corp
IC CAPSENCE SMARTSENCE 16K 24QFN
Lowest to $9.0089
Maxim Integrated
Lowest to $2.3673
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
Cypress Semiconductor Corp
IC CAPSENSE 8K FLASH 16 QFN
Lowest to $1.6274
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $4.0542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4921 $59.6840
95+ $1.2243 $116.3085
145+ $1.1860 $171.9700
200+ $1.1478 $229.5600
255+ $1.1095 $282.9225
340+ $0.9947 $338.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess