EN
  • EN
  • DE

UC1823AL

Part No UC1823AL
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description High Speed PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275630-UC1823AL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1823AL CAD Model

Description

The UC1823AL from Texas Instruments is a sophisticated Pulse Width Modulation (PWM) controller designed for high-performance, flexible and efficient power conversion. This advanced controller is part of the UC182x family of devices, which are known for their reliability and versatility in a wide range of power supply applications.

Key Features

  • High-Frequency Operation: The UC1823AL is capable of operating at high frequencies, which allows for smaller-sized components and reduced system footprint. This feature makes it ideal for applications where space is at a premium.
  • Programmable Soft Start: To prevent inrush current at startup, the UC1823AL includes a programmable soft-start function. This feature helps in extending the life of the power supply components by reducing stress on the system during power-up.
  • Current Mode Control: With its current mode control scheme, the UC1823AL provides excellent output voltage regulation and fast response to load transients. This makes the device suitable for applications requiring precise power delivery and stability.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller operates only when the supply voltage is within an acceptable range, protecting the system against low-voltage conditions.
  • Pulse-by-Pulse Current Limiting: This safety feature protects the power supply from overcurrent conditions by limiting the current in each cycle, enhancing the reliability of the overall system.

Applications

The UC1823AL PWM controller is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Off-line converters
  • Motor control systems
  • Class-D audio amplifiers

Technical Specifications

The UC1823AL is offered in a variety of packages and is characterized for operation over the full military temperature range of -55°C to +125°C. It features a wide bandgap reference, a high-current totem-pole output, and an error amplifier with low output impedance, which are all critical for robust and efficient power supply designs.

In summary, the UC1823AL from Texas Instruments is a highly capable PWM controller that offers a blend of features designed to enhance the performance, reliability, and efficiency of power supply systems across a broad range of applications.

You May Also Be Interested in

NEC
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Ricoh
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $5.6306
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Lowest to $8.1612
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Texas Instruments
High Speed PWM Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess