The SAK-XC2361A-56F80LAA is a microcontroller from Infineon Technologies' XC2000 family. This microcontroller is based on the enhanced 8051 core and incorporates a variety of peripherals, making it suitable for a wide range of embedded applications.
Applications
- Automotive applications (e.g., body control, gateway, lighting)
- Industrial control systems (e.g., motor control, sensor interfaces)
- Power tools
- Home appliances
Features
- Enhanced 8051 core with improved performance
- 56KB Flash memory for program storage
- 8KB internal RAM for data storage
- Multiple timers and PWM units for control applications
- ADC (Analog-to-Digital Converter) for analog signal acquisition
- Serial communication interfaces (e.g., UART, SPI, I2C) for communication with other devices
- On-chip debug interface for easy program debugging
- Operating Voltage: 3V to 5.5V
Benefits
- High performance: The enhanced 8051 core provides improved performance compared to standard 8051 microcontrollers, enabling faster execution of control algorithms.
- Versatility: The rich set of peripherals makes it suitable for a wide range of applications, reducing the need for external components.
- Cost-effectiveness: Integrated flash memory and RAM contribute to a cost-effective solution.
- Easy Development: On-chip debug interface and comprehensive development tools facilitate easy program debugging and development.
Technical Specifications
The microcontroller operates with a supply voltage range of 3V to 5.5V. It has a temperature range of -40°C to +85°C. The clock frequency can reach up to 40MHz. The package is LQFP-64.