EN
  • EN
  • DE

SAK-TC1782F-320F180HL

Part No SAK-TC1782F-320F180HL
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description 32-Bit Single-Chip Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836664-SAK-TC1782F-320F180HL
Ultra Librarian 3D Model Ultra Librarian SAK-TC1782F-320F180HL CAD Model

Description

The SAK-TC1782F-320F180HL is a high-end 32-bit microcontroller from Infineon Technologies' TriCore family. It is designed for safety-critical automotive and industrial applications, requiring high performance, extensive integration, and robust safety mechanisms.

Applications

  • Automotive powertrain control (e.g., engine management, transmission control)
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) control
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation (e.g., robotics, programmable logic controllers)
  • Aerospace applications

Features

  • 32-bit TriCore CPU with a high clock frequency (up to 180 MHz)
  • 320 KB of Flash memory with error correction code (ECC)
  • Extensive RAM for data storage
  • Multiple timers and PWM units for precise control
  • High-resolution ADCs (Analog-to-Digital Converters)
  • Communication interfaces: CAN, LIN, Ethernet
  • Safety features: Memory Protection Unit (MPU), Watchdog Timers, Redundancy
  • Debug interfaces for development and testing

Benefits

  • High processing power enables complex control algorithms and real-time performance
  • Extensive on-chip memory reduces the need for external components
  • Advanced communication interfaces for seamless integration into networks
  • Comprehensive safety features for reliable operation in safety-critical applications

Additional Details

The SAK-TC1782F-320F180HL is designed to meet the stringent requirements of automotive safety standards such as ISO 26262. Its TriCore architecture combines the advantages of RISC, CISC, and DSP architectures, providing excellent performance for a wide range of applications. The microcontroller integrates a variety of peripherals, including timers, PWM units, and ADCs, enabling precise control and monitoring of external devices. The communication interfaces, such as CAN, LIN, and Ethernet, allow for seamless integration into automotive and industrial networks. The safety features, such as the Memory Protection Unit (MPU) and watchdog timers, ensure reliable operation in safety-critical applications. The microcontroller is supported by Infineon's comprehensive development tools, including compilers, debuggers, and emulators, facilitating software development and debugging.

You May Also Be Interested in

NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
Lowest to $7.1169
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Lowest to $3.2617
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4594 $84.4594
2+ $69.3000 $138.6000
3+ $67.1344 $201.4032
4+ $64.9688 $259.8752
5+ $62.8031 $314.0155
7+ $56.3063 $394.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess