EN
  • EN
  • DE

SG-615P 12.2880MC0:RO

Part No SG-615P 12.2880MC0:RO
Manufacturer Epson Company
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 741672-SG-615P 12.2880MC0:RO
Ultra Librarian 3D Model Ultra Librarian SG-615P 12.2880MC0:RO CAD Model

Description

The Epson Company SG-615P 12.2880MC0:RO is a crystal oscillator designed to provide a stable and accurate clock signal for a wide range of electronic applications. It offers excellent frequency stability and low jitter.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication equipment
  • Consumer electronics
  • Industrial control systems

Features

  • High frequency stability: Provides a stable and accurate clock signal.
  • Low jitter: Minimizes timing variations in the clock signal.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures.
  • Small size: Compact form factor for space-constrained applications.
  • Low power consumption: Minimizes power drain on the system.

Benefits

  • Stable system operation: Ensures consistent performance of connected devices.
  • Accurate timing: Provides precise timing for critical applications.
  • Reliable operation: Operates reliably in various environments.
  • Compact solution: Small size reduces board space requirements.
  • Extended battery life: Low power consumption maximizes battery runtime.

Additional Details

The SG-615P 12.2880MC0:RO is a 12.288 MHz crystal oscillator. Crystal oscillators are widely used to generate precise clock signals for digital circuits and systems. The frequency stability of the crystal ensures that the timing of the system remains consistent over time and temperature variations. Consult the product datasheet for detailed specifications, including frequency tolerance, temperature stability, and output waveform characteristics. It is RoHS compliant.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0268 $63.0804
7+ $17.2534 $120.7738
11+ $16.7140 $183.8540
15+ $16.1746 $242.6190
19+ $15.6364 $297.0916
25+ $14.0182 $350.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess