EN
  • EN
  • DE

AD9522-5BCPZ-REEL7

Part No AD9522-5BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.4GHZ 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.4GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 137821-AD9522-5BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9522-5BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. AD9522-5BCPZ-REEL7 Clock Generator

The AD9522-5BCPZ-REEL7 is a high-performance, low-jitter clock generator from Analog Devices Inc., designed to deliver superior clock distribution and generation for a wide range of applications. This device is part of the AD9522 series, which provides a multi-output clock distribution function with sub-picosecond jitter performance, along with an on-chip PLL (Phase-Locked Loop) core.

The AD9522-5BCPZ-REEL7 is packaged in a compact 64-LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. It is supplied in a reel of 7 inches, making it suitable for high-volume production needs. This clock generator is designed to support a variety of output types, including LVPECL (Low Voltage Positive Emitter-Coupled Logic), LVDS (Low Voltage Differential Signaling), and CMOS (Complementary Metal-Oxide-Semiconductor) levels, thereby providing flexibility for different design requirements.

Key features of the AD9522-5BCPZ-REEL7 include:

  • A fully integrated 2.0 GHz VCO (Voltage-Controlled Oscillator).
  • Low phase noise performance, which is critical for high-speed data converters, wireless infrastructure, and communication systems.
  • 3 independent output channels that can be programmed to different frequencies, allowing for customization to specific application needs.
  • Support for both differential and single-ended output types, giving designers the choice to select the most appropriate signaling for their system architecture.
  • Programmable output dividers, allowing for a wide range of output frequencies.
  • Software support with an intuitive graphical user interface for easy device configuration and programming.

This clock generator is ideal for applications such as data acquisition systems, wireless infrastructure, instrumentation, and communication networks, where precise timing and synchronization are crucial. The AD9522-5BCPZ-REEL7 offers the reliability and performance expected from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

For designers and engineers looking for a clock solution that combines versatility with leading-edge performance, the AD9522-5BCPZ-REEL7 is an excellent choice that can meet the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.5874 $69.5874
2+ $57.0974 $114.1948
3+ $55.3131 $165.9393
4+ $53.5288 $214.1152
5+ $51.7445 $258.7225
7+ $46.3916 $324.7412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess