EN
  • EN
  • DE

SAK-C167SR-RM

Part No SAK-C167SR-RM
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188222-SAK-C167SR-RM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAK-C167SR-RM CAD Model

Description

The SAK-C167SR-RM is a 16-bit microcontroller manufactured by Infineon Technologies. It is part of the C166 family and is designed for a variety of embedded applications where real-time performance and reliability are critical. The 'RM' designation refers to specific memory configurations, packaging, or temperature ranges.

Applications:

  • Automotive control systems
  • Industrial automation
  • Motor control applications
  • Power management systems
  • Robotics

Features:

  • 16-bit C166 CPU architecture
  • High-speed processing capabilities
  • On-chip memory (ROM and RAM)
  • Multiple serial communication interfaces (UART, SPI, CAN)
  • Analog-to-digital converters (ADCs)
  • Timers and counters
  • PWM (Pulse Width Modulation) units
  • Interrupt controller for real-time event handling
  • Watchdog timer for system monitoring

Benefits:

  • High performance allows for complex control algorithms and real-time operation.
  • Integrated peripherals reduce the need for external components, simplifying design and lowering cost.
  • The CAN interface enables reliable communication in automotive and industrial networks.
  • The ADCs allow for accurate measurement of analog signals.
  • PWM units offer precise control of motors and power supplies.
  • On-chip memory simplifies code and data storage.

Additional Details:

The SAK-C167SR-RM operates typically at a supply voltage of 5V and is commonly available in a surface-mount package. Detailed specifications, including memory sizes, ADC resolution, and pinout configurations, can be found in the Infineon C166 family datasheet. It's designed for robustness in various environmental conditions and includes protections against overvoltage and electrostatic discharge. The combination of processing power and integrated peripherals makes it a suitable choice for demanding embedded control applications where dependability and performance are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess