EN
  • EN
  • DE

TLC7725QPWRG4

Part No TLC7725QPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Micropower Supply Voltage Supervisors | IC 2.25V SUPPLY MONITOR 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TLC7725
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269225-TLC7725QPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7725QPWRG4 CAD Model

Description

Texas Instruments TLC7725QPWRG4 Voltage Supervisor IC

The Texas Instruments TLC7725QPWRG4 is a quintessential component for systems that require precise voltage monitoring to safeguard against power failures, brownouts, and other voltage-related issues. This IC is designed to provide a reliable solution for power supply supervision, particularly in microprocessor and microcontroller-based systems. It ensures that your system operates within safe voltage thresholds, thereby enhancing the overall reliability and performance of your electronic devices.

Key Features

  • Power-On Reset Generator: The TLC7725QPWRG4 features an automatic power-on reset generator that ensures the system initializes in a known state, providing a clean start for the processor every time the power is cycled.
  • Programmable Reset Delay: With an externally adjustable delay time, users can program the reset operation to suit specific system requirements, offering flexibility and customization for different applications.
  • Low Supply Current: The device is designed for energy-efficient operation, consuming a low supply current which makes it suitable for battery-powered and portable applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various supply voltages and ensuring compatibility with a multitude of system architectures.
  • High Accuracy: The voltage supervisor provides high accuracy in monitoring the supply voltage, which is crucial for the reliable operation of sensitive electronic systems.
  • Temperature-Compensated Voltage Reference: The built-in temperature-compensated voltage reference ensures stable operation over a wide temperature range, making it ideal for industrial and automotive environments.

Applications

The TLC7725QPWRG4 is versatile and can be used in several types of applications, including:

  • Microprocessor, microcontroller, or DSP systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controls and robotics
  • Automotive systems
  • Telecommunication systems

As a product from Texas Instruments, a leading manufacturer in the semiconductor industry, the TLC7725QPWRG4 is backed by a legacy of quality and reliability. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Integrating this voltage supervisor into your design can significantly improve system stability and provide peace of mind through enhanced protection against unpredictable voltage fluctuations.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3090 $52.9440
37+ $2.7150 $100.4550
58+ $2.6302 $152.5516
79+ $2.5454 $201.0866
102+ $2.4605 $250.9710
136+ $2.2060 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess