Product Overview: SN75LVDS387DGGR
The SN75LVDS387DGGR is a high-performance, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments. This device is part of the LVDS family and is intended for high-speed, low-power, low-noise, digital data transmission over controlled impedance media of approximately 100 ohms. The SN75LVDS387DGGR is capable of transmitting data at speeds up to 400 Mbps (200 MHz) and is widely used in applications requiring high data rates and minimal electromagnetic interference (EMI).
Key Features
- High Speed: Supports data rates of up to 400 Mbps, making it suitable for demanding applications that require rapid data transfer.
- Differential Signaling: Utilizes LVDS technology, which provides low-power consumption and minimizes EMI, while maintaining high noise immunity.
- Low Power Consumption: Operates with a nominal power supply of 3.3V, ensuring energy-efficient operation.
- Robust Protection: Features integrated fail-safe circuitry that ensures the receiver output is in a high impedance state when inputs are shorted or open.
- Compatibility: Compliant with the TIA/EIA-644 LVDS standard, ensuring interoperability with other compliant devices.
- Pin Configuration: Available in a 48-pin TSSOP (DGGR) package, providing a compact footprint for space-constrained applications.
Applications
The SN75LVDS387DGGR is versatile and can be used in a variety of applications, including:
- High-speed data communication in networking equipment and telecommunications.
- Point-to-point baseband data transmission over controlled impedance media.
- Clock distribution networks where low jitter and phase noise are critical.
- Backplane interconnects and cable data transmission for industrial systems.
- Video, graphics, and multimedia interfaces.
Quality and Reliability
As with all Texas Instruments products, the SN75LVDS387DGGR is manufactured to high-quality standards, ensuring reliability and performance in even the most demanding conditions. The device is also supported by comprehensive technical documentation and TI's customer support services.
Ordering Information
The SN75LVDS387DGGR is available for order under the specified part number. For detailed information on purchasing options, sample requests, or to locate technical documents, visit the Texas Instruments official website or contact an authorized distributor.