The TMS27C256-10JL is a high-performance, 32,768-word by 8-bit electrically programmable read-only memory (EPROM) device produced by Texas Instruments. Designed to offer both speed and reliability, this EPROM is a versatile component suitable for a wide range of applications that require a stable, non-volatile memory solution.
Key Features
- Capacity: 256 Kilobits, organized as 32K x 8 bits, providing ample storage for firmware, boot code, or lookup tables.
- Access Time: The device boasts a fast access time of 100 nanoseconds, ensuring quick data retrieval for high-speed microprocessor systems.
- Programming Voltage: It supports a 12.5V ± 0.25V programming voltage, enabling easy integration with standard EPROM programmers.
- Power Consumption: Features low power consumption with a typical standby mode current of 100 microamperes, making it ideal for power-sensitive applications.
- Endurance: Offers high endurance with a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan for the device.
- Data Retention: Guaranteed data retention of 10 years, providing reliable storage over an extended period.
- Package: The TMS27C256-10JL comes in a 28-pin, ceramic dual-in-line package (CDIP), suitable for through-hole mounting, which ensures mechanical robustness and thermal stability.
- Temperature Range: Operates within a temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
Applications
The TMS27C256-10JL is designed for a variety of applications that require a reliable non-volatile memory. These include but are not limited to:
- Embedded systems
- Microcontroller-based applications
- Boot ROM for computers and servers
- Telecommunication systems
- Industrial control systems
- Automotive electronics
With its combination of speed, density, and reliability, the TMS27C256-10JL from Texas Instruments is an excellent choice for designers looking to incorporate a dependable EPROM into their electronic designs.