EN
  • EN
  • DE

SAB82532N-10V3.2A

Part No SAB82532N-10V3.2A
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Communication Controller 68-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007845-SAB82532N-10V3.2A
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB82532N-10V3.2A CAD Model

Description

The SAB82532N-10V3.2A is a communication controller manufactured by Infineon Technologies. It is designed to handle serial communication tasks in various applications, particularly in industrial automation, telecommunications, and networking equipment. This controller is capable of supporting different communication protocols and provides a flexible interface for data transmission and reception.

Applications

  • Industrial automation systems
  • Telecommunications equipment
  • Networking devices
  • Embedded systems requiring serial communication
  • Data acquisition systems

Features

  • Serial communication interface: Supports various serial communication protocols such as UART, SPI, and I2C.
  • Programmable baud rate generator: Allows flexible configuration of the communication speed.
  • Interrupt handling: Generates interrupts to signal data arrival or transmission completion.
  • DMA support: Enables direct memory access for efficient data transfer.
  • FIFO buffer: Provides temporary storage for data to improve communication performance.
  • Clock generation: Generates the necessary clock signals for communication.
  • Operating voltage: Operates within a specified voltage range.

Benefits

  • Flexible communication interface: Supports various communication protocols.
  • Efficient data transfer: DMA support and FIFO buffer enhance data transfer performance.
  • Easy integration: Simplifies integration into existing systems.
  • Reduced CPU load: DMA support offloads data transfer tasks from the CPU.
  • Improved system performance: Efficient communication contributes to overall system performance.
  • Cost-effective solution: Provides a cost-effective solution for serial communication.

Additional Details

The SAB82532N-10V3.2A is often used to interface microcontrollers or microprocessors with serial communication devices. It can be configured to operate in various modes, depending on the specific application requirements. The datasheet for this device provides detailed information on the pinout, electrical characteristics, and programming interface.

The specific meaning of the "-10V3.2A" suffix is that it is a device that operates at 10MHz and draws 3.2 Amps. The controller likely implements functions to manage the serial interfaces based on protocol specifications, error-checking and re-transmission.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess