EN
  • EN
  • DE

SSM6N03FE

Part No SSM6N03FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Field Effect Transistor Silicon N Channel MOS Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259594-SSM6N03FE
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6N03FE CAD Model

Description

The SSM6N03FE is a dual N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switching and power management applications. The device features low on-resistance (RDS(on)) and a compact package, making it ideal for space-constrained designs. The dual configuration allows for efficient use of board space and simplified circuit design. It's commonly used in portable devices, power supply circuits, and motor control applications where efficiency and size are critical.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Protection Circuits
  • Motor Control

Features

  • Dual N-Channel MOSFET: Provides two independent MOSFETs in a single package.
  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Reduces switching losses and enhances high-frequency performance.
  • Small Package: Allows for compact design and space savings.
  • Logic Level Drive: Compatible with low voltage logic circuits.
  • RoHS Compliant: Environmentally friendly and meets regulatory requirements.

Benefits

  • Reduced Board Space: Dual configuration saves board space and simplifies layout.
  • High Efficiency: Low RDS(on) and gate charge contribute to efficient power conversion.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Simplified Drive Circuitry: Logic level drive simplifies the design of the gate drive circuit.
  • Reliable Operation: Robust design ensures long-term reliability.
  • Environmentally Compliant: Meets RoHS standards for environmental protection.

Additional Details

The SSM6N03FE boasts a typical RDS(on) of around 35 milliohms at a gate-source voltage of 4.5V, which significantly reduces conduction losses compared to MOSFETs with higher on-resistance. Its low gate charge allows for faster switching speeds, minimizing switching losses and enabling efficient operation at high frequencies. The device is typically packaged in a small package such as a TSOP-6, which offers excellent thermal performance and is suitable for surface-mount assembly. The drain-source voltage (VDS) rating is typically 30V, and the continuous drain current (ID) is around 2A per channel. This MOSFET is particularly well-suited for applications where efficiency and space are critical. It is also beneficial in battery-powered devices to maximize battery life. The logic level drive capability simplifies the design of the gate drive circuit, allowing for direct connection to low-voltage logic circuits. The SSM6N03FE is designed to operate over a wide temperature range, ensuring reliable performance in various environments. By using the SSM6N03FE, designers can achieve high efficiency, compact design, and reliable operation in their switching circuits while saving valuable board space.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess