EN
  • EN
  • DE

SAB80C515A-N18

Part No SAB80C515A-N18
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187584-SAB80C515A-N18
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB80C515A-N18 CAD Model

Description

The SAB80C515A-N18 is a microcontroller manufactured by Infineon Technologies (formerly Siemens). It belongs to the 8051 family of microcontrollers, renowned for their robust architecture and widespread use in embedded systems. This particular variant offers enhanced features compared to the standard 8051, making it suitable for more demanding control applications.

Applications

  • Industrial Automation
  • Motor Control
  • Robotics
  • Automotive Electronics
  • Process Control Systems
  • Instrumentation

Features

  • 8-bit CPU based on the 8051 architecture
  • Up to 32 KB of on-chip ROM/EPROM
  • 256 bytes of on-chip RAM
  • Four 8-bit I/O ports
  • Three 16-bit Timer/Counters
  • Full-duplex UART for serial communication
  • 8 Interrupt sources with 2 priority levels
  • Watchdog Timer
  • Extended address range (up to 64 KB) for program and data memory
  • PWM unit

Benefits

  • Enhanced performance compared to standard 8051 microcontrollers
  • Integrated peripherals reduce external component count and cost
  • Large memory capacity enables complex applications
  • Flexible timer/counter options for precise timing control
  • Robust interrupt handling for real-time responsiveness
  • Reliable operation with watchdog timer
  • Cost-effective solution for a wide range of embedded applications

Additional Details

The SAB80C515A-N18 offers an extended address range, allowing for larger program and data memory compared to the standard 8051. This enables the implementation of more complex algorithms and data structures. The integrated PWM unit simplifies the generation of pulse-width modulated signals, which are commonly used for motor control and dimming applications. The enhanced interrupt system provides more flexible interrupt handling, allowing for faster response to external events. The watchdog timer ensures reliable operation by automatically resetting the microcontroller if it encounters an error condition. The device is available in various package options, including DIP and surface-mount packages. Infineon provides comprehensive development tools and documentation to support the SAB80C515A-N18, including assemblers, compilers, and debuggers. This makes it easier for developers to create and debug their applications. Overall, the SAB80C515A-N18 is a versatile and cost-effective microcontroller that offers a good balance of performance, features, and ease of use.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess