EN
  • EN
  • DE

TMS5703137CPGEQQ1

Part No TMS5703137CPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 3MB FLSH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name TMS570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number TMS5703137CPGEQQ1-ND, -TMS5703137CPGEQQ1-NDR, 296-41906
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937124-TMS5703137CPGEQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5703137CPGEQQ1 CAD Model

Description

The TMS5703137CPGEQQ1 is a high-performance automotive-grade microcontroller designed by Texas Instruments to meet the rigorous standards of the automotive industry. With its ARM Cortex-R4F based CPU, this microcontroller delivers exceptional processing power and real-time responsiveness, making it an ideal choice for safety-critical applications such as electronic brake systems, airbags, and advanced driver assistance systems (ADAS).

Key Features

  • Performance: The TMS5703137CPGEQQ1 operates at a frequency of up to 180 MHz, providing the computational horsepower required for complex control algorithms and data processing tasks.
  • Memory: Equipped with 3MB of integrated Flash memory and 256KB of RAM, this microcontroller offers ample storage for application code and data, while ensuring fast access times.
  • Safety: Designed with functional safety in mind, it features built-in hardware safety mechanisms that comply with the ISO 26262 standard, supporting ASIL-D safety integrity levels.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, Ethernet, and FlexRay, providing versatile connectivity options for different automotive systems.
  • Integrated Peripherals: The device includes advanced peripherals such as high-resolution PWM units, analog-to-digital converters (ADCs), and timers, which are essential for automotive control applications.

Package and Quality

The TMS5703137CPGEQQ1 is offered in a 144-pin LQFP (Low-Profile Quad Flat Package) that is optimized for PCB space-saving and ease of manufacturing. The microcontroller is AEC-Q100 qualified, ensuring reliability and performance under extreme automotive operating conditions.

Development Support

Texas Instruments provides comprehensive development support for the TMS5703137CPGEQQ1, including software libraries, development tools, and reference designs. This support helps to accelerate the design cycle and reduce time to market for automotive system manufacturers.

Conclusion

The TMS5703137CPGEQQ1 microcontroller is a testament to Texas Instruments' commitment to delivering robust and reliable automotive solutions. Its combination of performance, safety features, and comprehensive development support make it a top-tier choice for any automotive application requiring a high level of functional safety and real-time performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3513 $52.2156
29+ $3.5703 $103.5387
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2356 $252.3768
104+ $2.9009 $301.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess