EN
  • EN
  • DE

SAB-C512A0-2E8N

Part No SAB-C512A0-2E8N
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187669-SAB-C512A0-2E8N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-C512A0-2E8N CAD Model

Description

The SAB-C512A0-2E8N is a microcontroller from Infineon Technologies, belonging to the C510 family of 8-bit microcontrollers. These microcontrollers are designed for a wide range of embedded control applications, offering a blend of performance, integrated peripherals, and cost-effectiveness. The C512A0-2E8N is suited for applications requiring reliable operation and efficient control, often found in industrial and automotive sectors.

Applications:

  • Automotive control systems: Engine management systems, dashboard controls, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process monitoring.
  • Consumer electronics: Home appliances, power tools, and remote controls.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Communication systems: Data communication devices, networking equipment, and wireless communication systems.

Features:

  • 8-bit architecture: Based on the industry-standard 8051 instruction set.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial communication interfaces: Features UART, SPI, and potentially other interfaces for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for analog signal acquisition.
  • Digital I/O ports: Provides general-purpose digital input/output pins for interfacing with external devices.
  • Interrupt controller: Supports multiple interrupt sources for real-time event handling.
  • Power management: Low-power modes for energy-efficient operation.

Benefits:

  • Cost-effective solution: Provides a balance of performance and features at a competitive price point.
  • Easy to program: The 8051 instruction set is widely known and supported by a variety of development tools.
  • High reliability: Designed for robust operation in harsh environments.
  • Versatile: Suitable for a wide range of embedded control applications.
  • Reduced system cost: Integration of key peripherals on-chip reduces the need for external components.

Additional Details:

The SAB-C512A0-2E8N operates at a specific clock frequency, and its power supply voltage requirements should be strictly adhered to. It is typically available in packages like PLCC or QFP. Specific memory configurations, I/O pin counts, and detailed electrical characteristics are detailed in its datasheet. Timing specifications, including instruction cycle times and interrupt latencies, are vital for real-time application development. Referencing the Infineon Technologies datasheet for the SAB-C512A0-2E8N is essential for obtaining the most accurate and up-to-date specifications before incorporating it into any system design.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess