EN
  • EN
  • DE

TP3054WM/NOPB

Part No TP3054WM/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC FILTER ENHANCE INTERFC 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133286-TP3054WM/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 45
Ultra Librarian 3D Model Ultra Librarian TP3054WM/NOPB CAD Model

Description

The TP3054WM/NOPB from Texas Instruments is a highly integrated silicon-gate CMOS device designed to meet the needs of complex telecommunications systems. This device is a monolithic, filter-equipped, digital-to-analog and analog-to-digital converter that is widely used in applications such as digital telephones, modems, and other voice and data communication devices.

Key Features

  • Integration: The TP3054WM/NOPB integrates filtering, encoding, and decoding functions in a single chip, which reduces the number of external components required and simplifies the design of communication systems.
  • Compatibility: It is designed to be compatible with the industry-standard µ-law and A-law companding algorithms, ensuring its utility in a wide range of telecommunication systems across the globe.
  • Performance: The device offers high-quality voice and audio conversion, thanks to its precise internal filters and high-resolution converters.
  • Power Efficiency: With CMOS technology, the TP3054WM/NOPB provides a low-power solution, making it ideal for power-sensitive applications.
  • Package: The device is available in a 16-pin SOP (Small Outline Package), which is suitable for space-constrained applications.

Applications

The TP3054WM/NOPB is versatile and can be used in a variety of applications, including:

  • Integrated Digital Telephone Sets
  • Computer Telephony Integration (CTI)
  • Personal Computer Modems
  • Teleconferencing Equipment
  • Voice Over IP (VoIP) Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TP3054WM/NOPB is no exception. The device is manufactured under strict quality control standards and is designed to deliver consistent performance over a wide range of operating conditions.

Environmental Information

The TP3054WM/NOPB is designated with the NOPB (No Pb) suffix, indicating that it is lead-free and RoHS compliant. This makes it suitable for use in electronics that require environmentally friendly components.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Lowest to $31.7218
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess