EN
  • EN
  • DE

74LVC1G373DCKRG4

Part No 74LVC1G373DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH DL 3-ST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 1.65 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1ns
Current - Output High, Low 32mA, 32mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1009281-74LVC1G373DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G373DCKRG4 CAD Model

Description

Product Overview: 74LVC1G373DCKRG4

The 74LVC1G373DCKRG4 is a high-performance, single D-type transparent latch designed and manufactured by Texas Instruments. This advanced technology logic gate is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.

Constructed with a CMOS technology, the 74LVC1G373DCKRG4 latch is optimized for use in 3.3V systems but can also tolerate a supply voltage ranging from 1.65V to 5.5V, providing versatile power management options. This feature allows for seamless integration into mixed-voltage systems and offers compatibility with both 3.3V and 5V logic levels, thereby facilitating design flexibility and system upgrades.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65V to 5.5V, suitable for various applications and logic level translations.
  • High-Speed Performance: Propagation delays as low as 3.8ns at 3.3V, enabling high-speed data processing and throughput.
  • Low Power Consumption: The device has a reduced power consumption characteristic, making it ideal for power-sensitive designs.
  • Latch-Up Performance: Exceeds 250mA per JESD 78, Class II, ensuring robust operation under stress conditions.
  • ESD Protection: Offers high electrostatic discharge (ESD) protection levels, with inputs and outputs capable of withstanding ±8kV human-body model (HBM) discharge.

Applications

The 74LVC1G373DCKRG4 is suitable for a wide array of applications, including:

  • Temporary data storage and transfer
  • Address latching in microprocessor/microcontroller systems
  • Interface and logic level translation for mixed-voltage systems
  • Communication systems and data multiplexing

Package and Quality

This device is offered in a compact 6-pin SC70 package, which is designed for space-constrained applications. It is also available in standard packaging options to meet various assembly and production requirements. Texas Instruments is committed to high standards of quality and reliability, and the 74LVC1G373DCKRG4 is no exception, adhering to stringent industry standards for performance and durability.

In summary, the 74LVC1G373DCKRG4 from Texas Instruments is a versatile and reliable component for designers looking to implement efficient latching mechanisms in their digital systems. Its wide voltage range, high-speed operation, and robust protection features make it an excellent choice for modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2187 $50.3010
560+ $0.1795 $100.5200
865+ $0.1739 $150.4235
1,190+ $0.1683 $200.2770
1,540+ $0.1627 $250.5580
2,060+ $0.1459 $300.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess