EN
  • EN
  • DE

SAB-C163-LF

Part No SAB-C163-LF
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187642-SAB-C163-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAB-C163-LF CAD Model

Description

The SAB-C163-LF is a variant of the SAB-C163 series of 16-bit microcontrollers from Infineon Technologies, belonging to the C166 family. This microcontroller is designed for embedded control applications that require real-time processing, a variety of peripherals, and reliable communication capabilities. The 'LF' designation likely indicates a specific feature, such as Low-Frequency operation or a Lead-Free package.

Applications:

  • Industrial Control Systems
  • Automotive Applications (e.g., Body Electronics, Sensors)
  • Motor Control
  • Power Management and Regulation
  • General-Purpose Embedded Systems

Features:

  • 16-Bit CPU: Based on the C166 architecture for efficient instruction execution.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data.
  • Timers and Counters: Multiple timers and counters for precise timing and event management.
  • PWM Generation: Equipped with PWM units for motor control and power regulation applications.
  • Serial Communication: Includes UART, SPI, and potentially CAN interfaces for communication with other devices and systems.
  • Analog Interface: Integrated Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Interrupt Controller: Provides a flexible interrupt system for handling asynchronous events and real-time tasks.
  • Watchdog Timer: Integrated watchdog timer to prevent system malfunctions and enhance system stability.
  • Low Frequency (LF) Option: Possibly optimized for low-frequency operation to minimize power consumption (depending on what 'LF' refers to).
  • Lead-Free Package: Compliant with RoHS standards, ensuring environmental friendliness (if 'LF' refers to Lead-Free).

Benefits:

  • Efficient Processing: The 16-bit CPU allows for fast and efficient execution of control algorithms.
  • Versatile Peripheral Set: The range of on-chip peripherals reduces the need for external components.
  • Robust Communication: Serial interfaces provide reliable communication in industrial and automotive environments.
  • Real-Time Performance: The interrupt controller and timers enable precise real-time control.
  • System Reliability: The watchdog timer increases overall system stability and prevents failures.
  • Low Power Consumption (Potentially): If 'LF' indicates low-frequency optimization, the device offers reduced power consumption.
  • Environmentally Friendly (Potentially): If 'LF' indicates a lead-free package, the device complies with environmental regulations.

Technical Specifications: The SAB-C163-LF operates within a specific voltage and temperature range. Detailed information about memory sizes, peripheral configurations, electrical characteristics, and package details can be found in the Infineon C166 Family User's Manual and the specific device datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess