EN
  • EN
  • DE

H5CGD4MEBDX021N

Part No H5CGD4MEBDX021N
Manufacturer Hynix Semiconductor
Catalog DRAM
Description DDR5 BGA 24Gbit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446422-H5CGD4MEBDX021N
Manufacturer Hynix Semiconductor
Ultra Librarian 3D Model Ultra Librarian H5CGD4MEBDX021N CAD Model

Description

The H5CGD4MEBDX021N, developed by SK hynix, is a cutting-edge DDR5 BGA (Ball Grid Array) memory chip featuring a remarkable 24Gbit capacity. This product showcases the latest advancements in DRAM technology, aiming to satisfy the growing need for higher bandwidth and storage in computing devices. The DDR5 standard, to which this chip adheres, presents a significant improvement over previous generations, offering faster data rates, increased reliability, and better power efficiency. The H5CGD4MEBDX021N is particularly designed for use in high-performance computing systems, advanced servers, and next-generation networking hardware where efficiency and speed are crucial. SK hynix's dedication to pushing the boundaries of memory technology is evident in this product, ensuring enhanced performance for demanding applications and environments. Moreover, this chip's BGA packaging allows for more compact and efficient design possibilities, making it an ideal solution for space-constrained applications needing high-speed memory solutions.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
Samsung
HBM3 6.4Gb/s 16Gb
Lowest to $76.0839
Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 64Mx16 (1Gb) A1 134-FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess