EN
  • EN
  • DE

SAB-80C166-MT3

Part No SAB-80C166-MT3
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187579-SAB-80C166-MT3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAB-80C166-MT3 CAD Model

Description

The SAB-80C166-MT3 is a high-performance 16-bit microcontroller from Infineon Technologies, designed for demanding embedded control applications. This microcontroller belongs to the C166 family, known for its robust architecture and extensive peripheral set, making it suitable for a wide range of industrial and automotive applications.

Applications

  • Industrial automation systems
  • Automotive engine management
  • Robotics control
  • Motor control applications
  • Real-time control systems
  • Communication systems

Features

  • 16-bit CPU with a powerful instruction set
  • Up to 256 KB of on-chip Flash memory
  • Up to 20 KB of on-chip RAM
  • Multiple high-speed serial interfaces (UART, SPI, I2C)
  • Analog-to-Digital Converters (ADCs) with high resolution
  • Digital-to-Analog Converters (DACs)
  • Programmable Timer Units (PTUs) for flexible timing control
  • Capture/Compare Units (CCUs) for PWM generation and event capture
  • Real-Time Clock (RTC)
  • Watchdog Timer for system monitoring
  • On-chip CAN controller for automotive and industrial communication
  • External bus interface for memory expansion
  • Interrupt controller with multiple priority levels

Benefits

  • High performance for demanding control tasks
  • Integrated peripherals reduce external component count
  • Flexible memory options for various application needs
  • Robust communication interfaces for networking
  • Precise timing control with programmable timers
  • Reliable operation with watchdog timer
  • Cost-effective solution for embedded control systems
  • Reduced development time with comprehensive tool support

Additional Details

The SAB-80C166-MT3 operates at a high clock frequency, enabling fast instruction execution. It includes sophisticated power management features to minimize energy consumption, making it suitable for battery-powered applications. The microcontroller is typically available in a surface-mount package, allowing for compact board designs. The device supports a wide range of operating voltages and temperatures, ensuring reliable performance in harsh environments. Furthermore, Infineon provides extensive software libraries and development tools, simplifying the development process and reducing time-to-market.

The C166 family architecture allows efficient handling of complex algorithms, crucial for applications like motor control where precise and rapid calculations are necessary. The integrated CAN controller facilitates seamless communication in automotive and industrial networks, ensuring reliable data exchange between different system components. Overall, the SAB-80C166-MT3 is a versatile and powerful microcontroller suitable for a wide range of embedded control applications where performance, integration, and reliability are essential.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess