EN
  • EN
  • DE

SAA-XC866L-2FRA 5V BE

Part No SAA-XC866L-2FRA 5V BE
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series XC8xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor XC800
Core Size 8-Bit
Speed 86MHz
Connectivity LINbus, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 140°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-38
Base Product Number SAA-XC866
Other Names SAA-XC866L-2FRA 5V BE,SP000281790,SAA-XC866L-2FRA5VBE
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264556-SAA-XC866L-2FRA 5V BE
Ultra Librarian 3D Model Ultra Librarian SAA-XC866L-2FRA 5V BE CAD Model

Description

The SAA-XC866L-2FRA 5V BE is an 8-bit microcontroller from Infineon Technologies belonging to the XC800 family. It's designed for cost-sensitive applications requiring basic control functionalities and low power consumption.

Applications

  • Small Appliance Control: Used in controlling appliances like coffee makers and blenders.
  • Lighting Control: Employed in simple lighting control systems.
  • Motor Control: Used in low-end motor control applications like fan control.
  • Power Tools: Integrated into power tool control systems for basic functionalities.
  • Automotive Accessories: Used in automotive accessories requiring simple control.

Features

  • 8-Bit Architecture: Suitable for basic control applications.
  • Flash Memory: Integrated flash memory for program storage.
  • PWM Channels: Provides PWM channels for motor control and dimming.
  • Analog-to-Digital Converter (ADC): Provides analog input capabilities.
  • UART Interface: Includes a UART interface for serial communication.

Benefits

  • Low Cost: Provides a cost-effective solution for basic control applications.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Integrated Peripherals: Reduces the need for external components.
  • Easy to Use: Simple architecture and development tools make it easy to use.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The SAA-XC866L-2FRA 5V BE operates on a 5V power supply and is designed for low power consumption. The microcontroller includes a variety of timers and PWM channels for precise control of external devices. The UART interface allows for serial communication with other devices. The ADC enables analog input capabilities. Infineon provides comprehensive documentation and software libraries to support development. The microcontroller is designed for high reliability and long-term availability. It offers a cost-effective solution for a wide range of embedded control applications. The device’s memory architecture and peripheral set are optimized for basic control functionalities. The SAA-XC866L-2FRA 5V BE is a reliable and efficient microcontroller suitable for cost-sensitive and low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess