EN
  • EN
  • DE

MB90922NCSPMC-GS-238E1

Part No MB90922NCSPMC-GS-238E1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description High Performance 16-Bit Microcontroller / IC MCU 16BIT 256KB MROM 120LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series F2MC-16LX MB90920
Packaging Tray
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 32MHz
Connectivity CAN, LIN, UART/USART
Peripherals LCD, LVD, POR, PWM, WDT
Number of I/O 93
Program Memory Size 256KB (256K x 8)
Program Memory Type Mask ROM
RAM Size 10K x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 120-LQFP
Manufacturer Package 120-LQFP (16x16)
Win Source Part Number 787409-MB90922NCSPMC-GS-238E1
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MB90922NCSPMC-GS-238E1 CAD Model

Description

The MB90922NCSPMC-GS-238E1 is an electronic component manufactured by Cypress Semiconductor Corp.

  • Series: F2MC-16LX MB90920
  • Package: 120-LQFP
  • Operating Temperature: -40°C to 105°C
  • Core Processor: F2MC-16LX
  • Speed: 32MHz
  • Core Size: 16-bit
  • Connectivity: CAN, LIN, UART/USART
  • Peripherals: LCD, LVD, POR, PWM, WDT
  • I/Os: 93
  • Program Memory Size: 256KB (256K x 8)
  • Program Memory Type: mask ROM
  • RAM Size: 10K x 8
  • A/D: 8x8/10b
  • Oscillator Type: External
  • Supply Voltage: 4 V ~ 5.5 V
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • Status: Obsolete
  • EOL Date: Estimated

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess