EN
  • EN
  • DE

HMA81GR7DJR8N-VKT

Part No HMA81GR7DJR8N-VKT
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946662-HMA81GR7DJR8N-VKT
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7DJR8N-VKT CAD Model

Description

The Hynix HMA81GR7DJR8N-VKT is an 8GB DDR4-2666 ECC Registered DIMM (RDIMM) memory module. Designed for servers and workstations that demand high capacity, exceptional performance, and unwavering reliability, this module is a crucial component in environments where data integrity and system stability are paramount. The ECC (Error-Correcting Code) functionality ensures data accuracy by automatically detecting and correcting single-bit errors, while the Registered design enhances signal stability, allowing for higher memory densities and faster clock speeds.

Applications

  • Server Systems (Web, Application, Database)
  • High-Performance Workstations (CAD, Video Editing, Scientific Computing)
  • Cloud Computing Infrastructure
  • Virtualization Platforms
  • Data Centers

Features

  • 8GB Capacity: Provides a substantial memory capacity for demanding workloads.
  • DDR4 Technology: Leverages the advanced DDR4 standard for superior performance and power efficiency.
  • 2666MHz Speed: Operates at a high clock speed of 2666MHz, enabling rapid data transfer.
  • ECC Registered DIMM (RDIMM): Incorporates error-correcting code (ECC) to ensure data integrity and stability. The 'Registered' part means a register is included between the DRAM and the system's memory controller, improving stability especially when multiple modules are used.
  • 288-Pin DIMM: Standard DDR4 DIMM connector ensures compatibility with supported motherboards.
  • 1.2V Operating Voltage: Low operating voltage minimizes power consumption and reduces heat generation.

Benefits

  • Enhanced Data Reliability: ECC functionality prevents data corruption, safeguarding critical information.
  • Improved System Stability: Registered design enhances signal integrity, reducing the risk of system crashes.
  • Increased Performance: High memory capacity and speed improve application responsiveness and overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage, lowering operating costs.
  • Easy Installation: Standard DIMM form factor allows for simple installation and upgrades.
  • Optimized for Server Environments: Designed to meet the rigorous demands of server and workstation applications.

Additional Details

The HMA81GR7DJR8N-VKT memory module is engineered to meet the demanding requirements of modern server and workstation environments. Its Error-Correcting Code (ECC) capability is paramount for maintaining data integrity, crucial in applications where even minor data errors can have significant consequences. The Registered DIMM (RDIMM) design incorporates a register that buffers command, address, and control signals, thus minimizing electrical loading on the memory bus and enhancing signal stability. The 1.2V operating voltage ensures efficient power consumption, contributing to lower total cost of ownership. This module is compliant with JEDEC standards and rigorously tested to ensure reliable performance and compatibility with a wide range of platforms supporting DDR4 ECC Registered DIMMs. The 2666MHz speed coupled with the 8GB capacity allows for efficient multitasking and handling of large datasets, boosting overall system productivity. Using this type of memory module results in a more reliable and faster performance for servers and high-end workstations.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess