EN
  • EN
  • DE

PX4640BDFG-R3

Part No PX4640BDFG-R3
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 214737-PX4640BDFG-R3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PX4640BDFG-R3 CAD Model

Description

The PX4640BDFG-R3 is a microcontroller from Infineon Technologies, designed for use in a variety of automotive and industrial control systems. This device belongs to the PX family, known for providing reliable performance in harsh conditions. It features an integrated CPU, substantial memory, and a comprehensive set of peripherals, enabling it to handle complex real-time control tasks.

Applications

  • Automotive Body Control Modules (BCM): Controls lighting, wipers, door locks, and other body electronics functions.
  • Industrial Motor Control: Used in variable frequency drives (VFDs) and servo drives for controlling electric motors.
  • Power Management Systems: Battery management systems (BMS) for electric vehicles and energy storage systems.
  • Automotive Safety Systems: Anti-lock braking systems (ABS), electronic stability control (ESC), and airbag control units (ACU).
  • Industrial Automation Systems: Programmable logic controllers (PLCs) and distributed control systems (DCS).

Features

  • High-Performance CPU Core: Provides the processing power needed for complex control algorithms and real-time operations.
  • Integrated Flash Memory: Offers ample space for storing program code and calibration data.
  • Integrated RAM: Provides sufficient memory for data processing and temporary storage.
  • Extensive Peripheral Set: Includes analog-to-digital converters (ADCs), timers, PWM generators, and communication interfaces (CAN, LIN, SPI, UART).
  • Safety Features: Incorporates hardware and software safety mechanisms to meet automotive safety standards (e.g., ISO 26262).

Benefits

  • Enhanced Performance: Enables the implementation of advanced control algorithms and real-time processing capabilities.
  • Improved Safety: Integrated safety features reduce the risk of system failures and ensure compliance with safety standards.
  • Reduced System Cost: High integration reduces the need for external components, leading to lower overall system costs.
  • Increased Reliability: Designed to withstand harsh automotive and industrial environments, ensuring reliable operation.
  • Energy Efficiency: Low-power modes minimize energy consumption, making it suitable for battery-powered applications.

Additional Details

The PX4640BDFG-R3 typically operates at a clock frequency of up to 133 MHz and features several hundred kilobytes of flash memory and RAM. It supports various communication protocols, including CAN, LIN, SPI, and UART. The device is usually packaged in a QFP or LQFP package and is designed to operate over an extended temperature range. For detailed technical specifications, refer to the official Infineon datasheet.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 20V 75MW SC88
Lowest to $10.2599
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Lowest to $1.6553
Skyworks Solutions Inc.
RF DIODE PIN 200V 3W 3QFN
Lowest to $1.6553
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess