EN
  • EN
  • DE

PTFB213008SV P1

Part No PTFB213008SV P1
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354341-PTFB213008SV P1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB213008SV P1 CAD Model

Description

The 354341-PTFB213008SV P1 is a discrete semiconductor product manufactured by Infineon Technologies.

  • Supply and Demand Status: Limited
  • Design Purpose: To meet the needs of various electronic devices
  • Quality: High-quality component
  • Applications: Power management, motor control, and lighting
  • Features: Outstanding features for high-performance electronic devices
  • Ideal for: Designers who want to create high-performance electronic devices

You May Also Be Interested in

Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
M/A-Com Technology Solutions
RF DIODE PIN 200V 200MW SOT23-3
Lowest to $1.2139
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 2QFN
Lowest to $2.0968
Skyworks Solutions Inc.
RF DIODE PIN 200V 4.5W 3QFN
Lowest to $1.6553
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess