EN
  • EN
  • DE

TMS320F28335ZJZS

Part No TMS320F28335ZJZS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 150MHz
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Data RAM Size 34K x 16
Supply Voltage - Operating 1.805 V to 1.995 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 176-BGA (15x15)
Win Source Part Number 213191-TMS320F28335ZJZS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZJZS CAD Model

Description

The TMS320F28335ZJZS is a powerful 32-bit microcontroller from Texas Instruments, designed for demanding control applications. As part of the TMS320F2833x series, this microcontroller is built around a high-performance digital signal processor (DSP) core, offering an optimal blend of processing power and peripheral set to cater to a wide range of applications, including industrial control, automotive, and digital power conversion.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320F28335ZJZS is a 32-bit floating-point DSP core capable of running at a clock speed of up to 150 MHz, delivering up to 300 million instructions per second (MIPS).
  • Memory: The device comes equipped with 512KB of flash memory and 68KB of RAM, providing ample space for complex algorithms and data buffering.
  • Advanced Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, QEP interfaces, and a 12-bit analog-to-digital converter (ADC) with 16 channels, enhances the microcontroller's flexibility in handling various control tasks.
  • Connectivity: The TMS320F28335ZJZS supports multiple communication protocols such as CAN, SPI, I2C, and UART, allowing for easy integration into existing systems and support for complex communication requirements.
  • JTAG Interface: The included JTAG interface simplifies programming and debugging, facilitating development and reducing time to market.

Applications

With its robust processing capabilities and versatile peripherals, the TMS320F28335ZJZS is ideal for a variety of applications, including:

  • Motor control (AC Induction, BLDC, Servo, Stepper)
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automation and robotics
  • Automotive control systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320F28335ZJZS, including development tools, software libraries, and reference designs. This support helps designers to rapidly prototype and deploy sophisticated control systems based on this advanced microcontroller.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9169 $75.8338
4+ $31.1113 $124.4452
5+ $30.1391 $150.6955
7+ $29.1669 $204.1683
9+ $28.1947 $253.7523
12+ $25.2780 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess