EN
  • EN
  • DE

PTFB103404FL

Part No PTFB103404FL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354308-PTFB103404FL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB103404FL CAD Model

Description

The PTFB103404FL is a high-power LDMOS transistor manufactured by Infineon Technologies. It is designed for use in various RF power amplifier applications, particularly in the HF and VHF frequency ranges. This transistor offers a combination of high gain, high efficiency, and excellent ruggedness, making it suitable for demanding applications such as broadcast transmitters, industrial heating, and scientific equipment.

Applications:

  • HF/VHF Broadcast Transmitters: Used in radio broadcasting equipment for signal amplification.
  • Industrial Heating: Employed in RF heating and drying systems for industrial processes.
  • Medical Equipment: Utilized in RF-based medical devices, such as MRI systems and RF ablation devices.
  • Scientific Research: Used in RF power sources for research applications, including particle accelerators and plasma generation.
  • Amateur Radio: Popular among amateur radio operators for building high-power transmitters.

Features:

  • High Power Gain: Provides significant signal amplification, reducing the need for multiple amplifier stages.
  • High Efficiency: Minimizes power consumption and heat dissipation, improving overall system efficiency.
  • Excellent Ruggedness: Withstands high VSWR conditions, ensuring reliable performance under varying load conditions.
  • Internal Matching: Simplifies circuit design by reducing the need for external matching components.
  • Gold Metallization: Enhances reliability and corrosion resistance, extending the lifespan of the device.
  • Thermal Stability: Operates reliably under high-temperature conditions, ensuring consistent performance.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the need for additional amplifier stages, lowering overall system cost.
  • Improved System Reliability: Ruggedness and thermal stability ensure consistent performance in demanding environments.
  • Simplified Design: Internal matching reduces the complexity of impedance matching networks, simplifying circuit design.
  • Lower Operating Costs: High efficiency reduces power consumption and associated energy costs.
  • Extended Product Lifespan: Gold metallization and robust design contribute to long-term reliability.

Additional Details:

The PTFB103404FL operates in the HF and VHF frequency bands, offering high power output with excellent linearity. It is typically supplied in a ceramic package designed for efficient heat dissipation. The device's datasheet provides detailed information on operating conditions, including voltage, current, and power levels. Proper heat sinking is essential to maintain the transistor's operating temperature within specified limits and ensure reliable performance.

Infineon Technologies provides comprehensive technical support and application notes to assist designers in effectively utilizing the PTFB103404FL in their applications. Proper biasing and impedance matching are crucial for achieving optimal performance. It is recommended to consult the device datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess