EN
  • EN
  • DE

TPD4E1U06DCKR

Part No TPD4E1U06DCKR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 15VC SC70-6 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 15V (Typ)
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 45W
Power Line Protection Yes
Applications Ethernet, HDMI
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 103691-TPD4E1U06DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPD4E1U06
Introduction Date December 19, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD4E1U06DCKR CAD Model

Description

TPD4E1U06DCKR - Texas Instruments

The TPD4E1U06DCKR is a state-of-the-art, quad-channel ESD protection device from Texas Instruments, designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a wide range of applications, including mobile handsets, portable electronics, and high-speed data interfaces.

Key Features

  • Protection for High-Speed Data Lines: This device is capable of protecting up to four high-speed data lines with its low capacitance diode structure, ensuring signal integrity is maintained for frequencies up to 5.5 GHz.
  • IEC 61000-4-2 ESD Protection: The TPD4E1U06DCKR offers excellent ESD protection on each channel, meeting the IEC 61000-4-2 (Level 4) standard, which covers ESD discharge of ±8 kV (Contact) and ±15 kV (Air-Gap).
  • Low Clamping Voltage: With a low dynamic resistance, the device provides a low clamping voltage during ESD events, minimizing the risk of damage to the protected downstream circuits.
  • Ultra-Low Leakage Current: Featuring an ultra-low leakage current of 0.5 nA (max) at 5.5 V, the TPD4E1U06DCKR ensures minimal power consumption when in standby mode, making it suitable for battery-powered applications.
  • Small Form Factor: Packaged in a 6-pin SC-70 (DCK) package, the device offers a space-saving solution for designs where board space is at a premium.

Applications

  • USB 2.0 and USB 3.0 interfaces
  • HDMI, DisplayPort, and Thunderbolt interfaces
  • LVDS, MIPI D-PHY, and other high-speed data lines
  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics and peripherals

The TPD4E1U06DCKR is a versatile and reliable choice for designers looking to enhance the durability and longevity of their products against the threats posed by ESD and other transient voltages. Its combination of performance, efficiency, and form factor make it an indispensable component in the modern electronic device protection toolkit.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,165+ $0.0862 $100.4230
1,800+ $0.0835 $150.3000
2,480+ $0.0808 $200.3840
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,880 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess