EN
  • EN
  • DE

PTF211802E-A

Part No PTF211802E-A
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354229-PTF211802E-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTF211802E-A CAD Model

Description

The PTF211802E-A is a high-power LDMOS transistor from Infineon Technologies, specifically engineered for robust performance in a variety of RF power amplifier applications. Designed to provide high gain and excellent linearity, this transistor is well-suited for use in wireless infrastructure, broadcast transmitters, and other demanding RF environments.

Applications:

  • Cellular Base Stations: Used in power amplifiers for cellular communication infrastructure to enhance signal strength and reliability.
  • Broadcast Transmitters: Incorporated in FM and TV broadcasting systems to amplify signals, ensuring wide coverage and high-quality audio and video transmission.
  • Industrial Heating: Employed in RF generators for industrial heating processes, offering precise and efficient heating for various materials.
  • Medical Equipment: Integrated into RF power amplifiers for medical imaging and therapeutic devices, contributing to accurate and effective medical treatments.
  • Scientific Research: Utilized in research equipment requiring high-power RF signals for various experiments and analytical processes.

Features:

  • High Gain: Provides substantial signal amplification, reducing the complexity and cost associated with multi-stage amplifier designs.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to lower operating costs and improved system efficiency.
  • LDMOS Technology: Leverages LDMOS (Laterally Diffused MOS) technology for enhanced ruggedness, linearity, and high-frequency performance.
  • Broadband Capability: Operates effectively across a wide range of frequencies, making it suitable for diverse RF applications.
  • Integrated ESD Protection: Offers built-in electrostatic discharge (ESD) protection, enhancing the transistor's reliability and lifespan.

Benefits:

  • Superior Signal Quality: High linearity ensures minimal signal distortion, resulting in clearer and more reliable communication.
  • Reduced Power Consumption: High efficiency translates to lower energy costs and reduced cooling requirements, contributing to overall cost savings.
  • Increased System Reliability: Rugged design and integrated ESD protection contribute to a longer operational life and reduced downtime.
  • Simplified Amplifier Design: High gain simplifies the design process, reducing the number of components required and lowering overall system complexity.
  • Versatile RF Solution: Broadband performance enables use in a wide variety of RF applications, providing flexibility in system design.

The PTF211802E-A is typically supplied in a robust package designed for efficient heat dissipation. Key electrical characteristics include high breakdown voltage and low output capacitance, which contribute to its excellent high-frequency performance. Detailed specifications, including operating voltage, current, and power output, are available in the official Infineon datasheet for this part. This transistor offers a reliable and high-performance solution for demanding RF power amplification requirements.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess