EN
  • EN
  • DE

PMB8878V1.1

Part No PMB8878V1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 350575-PMB8878V1.1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMB8878V1.1 CAD Model

Description

The PMB8878V1.1 is a Power Management Integrated Circuit (PMIC) designed and manufactured by Infineon Technologies. This IC is typically used in mobile and portable devices, providing efficient power distribution and management to various components within the system. Its key role is to optimize battery life and ensure stable operation of the device.

Applications:

  • Smartphones: Core power management for processors, displays, and communication modules.
  • Tablets: Regulating power for efficient operation of the system.
  • Portable Navigation Devices: Managing power for GPS, display, and wireless connectivity.
  • Handheld Gaming Consoles: Ensuring optimal power usage for prolonged gaming.
  • Portable Media Players: Power management for audio and video playback.

Features:

  • Integrated DC-DC Converters: Includes multiple buck and boost converters for efficient voltage conversion.
  • Low Dropout (LDO) Regulators: Provides stable and clean power to sensitive analog and digital circuits.
  • Battery Charging and Management: Manages battery charging profiles and provides battery protection.
  • Power Sequencing: Ensures proper power-up and power-down sequences to prevent system instability.
  • Over-Voltage and Over-Current Protection: Protects the device from electrical damage due to voltage and current surges.
  • I2C Communication Interface: Allows for flexible control and monitoring of power management parameters.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits:

  • Extended Battery Life: Efficient power management prolongs the device's operational time.
  • Improved System Performance: Stable and regulated power ensures consistent performance of all system components.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required.
  • Enhanced System Reliability: Protection features safeguard the device from electrical faults and overloads.
  • Simplified System Design: The integrated nature of the PMIC simplifies the power system design.

Additional Details:

The PMB8878V1.1 is designed to operate over a broad input voltage range and supports a variety of battery chemistries. It includes advanced power-saving modes to minimize power consumption during idle periods. The I2C interface allows real-time monitoring of voltage, current, and temperature, enabling dynamic adjustments to power management settings for optimal device performance. This PMIC is a vital component in modern portable electronic devices, delivering a robust and efficient power management solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess